Ebinger Manufacturing Corp. Channel Washer SQW38

Description
SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 7/16 INCH DIA HOLE SIZE 3/8 INCH-16 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 7/16 INCH DIA HOLE SIZE 3/8 INCH-16 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Washer - SQW38 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Channel Washer
SQW38
Channel Washer SQW38
SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 7/16 INCH DIA HOLE SIZE 3/8 INCH-16 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
  • SQUARE TYPE
  • ASTM A575-81 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-5/8 INCH
  • 1-5/8 INCH
  • 7/16 INCH DIA HOLE SIZE
  • 3/8 INCH-16 TPI BOLT/ROD SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Washers
Product Number SQW38
Product Name Channel Washer
Washer Type Channel Washer
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
0.146
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.146 inch (3.708 mm)
Outside Diameter 0.375 inch (9.525 mm)
View Details
Washers - 2452826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.464 inch (11.786 mm)
View Details