Ebinger Manufacturing Corp. Concrete Anchor SA1/4X2-1/4

Description
ANCHOR LENGTH 2-1/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 1/4 INCH EMBED DEPTH 1 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL TYPE SLEEVE APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN WEIGHT 3.3 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES NUT TYPE ACORN
Datasheet
Description
ANCHOR LENGTH 2-1/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 1/4 INCH EMBED DEPTH 1 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL TYPE SLEEVE APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN WEIGHT 3.3 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES NUT TYPE ACORN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - SA1/4X2-1/4 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
SA1/4X2-1/4
Concrete Anchor SA1/4X2-1/4
ANCHOR LENGTH 2-1/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 1/4 INCH EMBED DEPTH 1 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL TYPE SLEEVE APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN WEIGHT 3.3 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES NUT TYPE ACORN
  • ANCHOR LENGTH 2-1/4 INCH
  • ANCHOR SIZE 1/4 INCH
  • DRILL SIZE 1/4 INCH
  • EMBED DEPTH 1 INCH
  • FINISH ZINC PLATED
  • MATERIAL CARBON STEEL
  • TYPE SLEEVE
  • APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN
  • WEIGHT 3.3 LB PER 100 PIECES
  • STANDARD PACKAGING QUANTITY 100 PIECES
  • NUT TYPE ACORN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number SA1/4X2-1/4
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 6816738 - RS Components, Ltd.
Specs
Types Shield anchor eye bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Temporary Roof Anchors -  - Miller Fall Protection / Honeywell
Miller Fall Protection / Honeywell
View Details