RH6-32X4-50 -- MACHINE SCREW - NON METRIC
Ebinger Manufacturing Corp.
Machine Screw - Non Metric
RH6-32X4-50
Description
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
4 INCH THREAD LENGTH
4 THREAD LENGTH - DECIMAL
4 THREAD LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 50 PIECES PER PLASTIC BO
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
4 INCH THREAD LENGTH
4 THREAD LENGTH - DECIMAL
4 THREAD LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 50 PIECES PER PLASTIC BO
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
4 INCH THREAD LENGTH
4 THREAD LENGTH - DECIMAL
4 THREAD LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 50 PIECES PER PLASTIC BO
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- 4 INCH
- 4 LENGTH - DECIMAL
- 4 LENGTH - FRACTIONAL
- 4 INCH THREAD LENGTH
- 4 THREAD LENGTH - DECIMAL
- 4 THREAD LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- 32 TPI
- #6 NOMINAL DIAMETER - FRACTIONAL
- .138 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- PACKAGING QUANTITY 50 PIECES PER PLASTIC BO
- DRIVE STYLE SLOTTED
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RH6-32X4-50 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives
Hex
View Details