PHS12X3-1/2-50 -- SELF-TAPPING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Tapping Screw - Non Metric
PHS12X3-1/2-50
Description
A
3-1/2 INCH LENGTH
HARDENED STEEL MATERIAL
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 3.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3-1/2
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
-
Ebinger Manufacturing Corp.
Datasheet
Description
A
3-1/2 INCH LENGTH
HARDENED STEEL MATERIAL
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 3.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3-1/2
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
Datasheet
Suppliers
A
3-1/2 INCH LENGTH
HARDENED STEEL MATERIAL
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 3.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3-1/2
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
- A
- 3-1/2 INCH LENGTH
- HARDENED STEEL MATERIAL
- ZINC PLATED
- PAN HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL 3.5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3-1/2
- NOMINAL DIAMETER - DECIMAL .216
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHS12X3-1/2-50 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details