PHS12X1-1/2 -- SELF-TAPPING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Tapping Screw - Non Metric
PHS12X1-1/2
Description
1-1/2 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
SLOTTED/PHILLIPS DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
-
Ebinger Manufacturing Corp.
Datasheet
Description
1-1/2 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
SLOTTED/PHILLIPS DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
Datasheet
Suppliers
1-1/2 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
SLOTTED/PHILLIPS DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
- 1-1/2 INCH LENGTH
- HARDENED C1018 STEEL MATERIAL
- BRIGHT ZINC PLATED
- PAN HEAD
- SLOTTED/PHILLIPS DRIVE
- LENGTH - DECIMAL 1.5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-1/2
- NOMINAL DIAMETER - DECIMAL .216
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHS12X1-1/2 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.3750 inch (9.53 mm)
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives
Hex
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details