HHWS8X1/2C -- HEX SCREW - NON METRIC
Ebinger Manufacturing Corp.
Hex Screw - Non Metric
HHWS8X1/2C
Description
PHILLIPS, SLOTTED, FLANGED TYPE
HARDENED C1018 STEEL MATERIAL
1/2 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER BOX
S POINT
FINISH/COATING BRIGHT ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
PHILLIPS, SLOTTED, FLANGED TYPE
HARDENED C1018 STEEL MATERIAL
1/2 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER BOX
S POINT
FINISH/COATING BRIGHT ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
PHILLIPS, SLOTTED, FLANGED TYPE
HARDENED C1018 STEEL MATERIAL
1/2 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER BOX
S POINT
FINISH/COATING BRIGHT ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- PHILLIPS, SLOTTED, FLANGED TYPE
- HARDENED C1018 STEEL MATERIAL
- 1/2 INCH
- 1/4 INCH HEAD WIDTH ACROSS FLAT
- .5 LENGTH - DECIMAL
- 1/2 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- .164 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER BOX
- S POINT
- FINISH/COATING BRIGHT ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HHWS8X1/2C |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Head Type
Flat Head; Other; Flat / Countersunk Head Slotted
Material
Steel; Stainless Steel; Stainless Steel
Length
1 inch (25.4 mm)
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Flat Head; Oval Head; Other; Flat Undercut
Material
Steel; Stainless Steel
View Details