Ebinger Manufacturing Corp. Hex Screw - Non Metric HHWS10X3/4C-M

Description
PHILLIPS, SLOTTED, FLANGED TYPE HARDENED C1018 STEEL MATERIAL 3/4 INCH 1/4 INCH HEAD WIDTH ACROSS FLAT .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL #10 NOMINAL DIAMETER .19 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER JAR S POINT FINISH/COATING BRIGHT ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS, SLOTTED, FLANGED TYPE HARDENED C1018 STEEL MATERIAL 3/4 INCH 1/4 INCH HEAD WIDTH ACROSS FLAT .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL #10 NOMINAL DIAMETER .19 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER JAR S POINT FINISH/COATING BRIGHT ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - HHWS10X3/4C-M - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hex Screw - Non Metric
HHWS10X3/4C-M
Hex Screw - Non Metric HHWS10X3/4C-M
PHILLIPS, SLOTTED, FLANGED TYPE HARDENED C1018 STEEL MATERIAL 3/4 INCH 1/4 INCH HEAD WIDTH ACROSS FLAT .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL #10 NOMINAL DIAMETER .19 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER JAR S POINT FINISH/COATING BRIGHT ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • PHILLIPS, SLOTTED, FLANGED TYPE
  • HARDENED C1018 STEEL MATERIAL
  • 3/4 INCH
  • 1/4 INCH HEAD WIDTH ACROSS FLAT
  • .75 LENGTH - DECIMAL
  • 3/4 LENGTH - FRACTIONAL
  • #10 NOMINAL DIAMETER
  • .19 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 1000 PIECES PER JAR
  • S POINT
  • FINISH/COATING BRIGHT ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number HHWS10X3/4C-M
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Standard Drives Philips / Frearson; Slotted
Material Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M5 X 0.80 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M5
View Details
Socket Screws - 1247359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
PS10 Flush-Mounted Screw - Unified - PS10-632-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details