FW17 -- WOOD SCREW - NON METRIC
Ebinger Manufacturing Corp.
Wood Screw - Non Metric
FW17
Description
FLAT PHILLIPS TYPE
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
#14 NOMINAL DIAMETER
.242 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
FLAT PHILLIPS TYPE
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
#14 NOMINAL DIAMETER
.242 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
FW17
FLAT PHILLIPS TYPE
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
#14 NOMINAL DIAMETER
.242 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT PHILLIPS TYPE
- 2-1/2 INCH
- 2.5 LENGTH - DECIMAL
- 2-1/2 LENGTH - FRACTIONAL
- #14 NOMINAL DIAMETER
- .242 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FW17 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw; Sheet Metal Screw
Head Type
Flat Head
Material
Steel; Stainless Steel
View Details
Screw Type
Thumb Screw
Length
0.3125 inch (7.94 mm)
Inch
1/4"
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details