FS15 -- FEMALE DISCONNECT
Ebinger Manufacturing Corp.
Female Disconnect
FS15
Description
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
0.187 INCH W TAB SIZE
FS MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
0.187 INCH W TAB SIZE
FS MODEL
Datasheet
Suppliers
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
0.187 INCH W TAB SIZE
FS MODEL
- 16 AWG MIN. CONDUCTOR SIZE
- 14 AWG MAX. CONDUCTOR SIZE
- 25 PER BAG STANDARD PACKAGE
- 0.187 INCH W TAB SIZE
- FS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
FS15 |
|
Product Name
|
Female Disconnect |
|
North American
|
16 to 14 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
2.5 mm2
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details