FS12-100 -- FEMALE DISCONNECT
Ebinger Manufacturing Corp.
Female Disconnect
FS12-100
Description
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.25 INCH W TAB SIZE
FS MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.25 INCH W TAB SIZE
FS MODEL
Datasheet
Suppliers
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.25 INCH W TAB SIZE
FS MODEL
- 12 AWG MIN. CONDUCTOR SIZE
- 10 AWG MAX. CONDUCTOR SIZE
- 100 PER BOX STANDARD PACKAGE
- 0.25 INCH W TAB SIZE
- FS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
FS12-100 |
|
Product Name
|
Female Disconnect |
|
North American
|
12 to 10 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Amphenol Communications Solutions
Terminal Type
Specialty
Features
RoHS
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
10 mm2
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers