FN22-100 -- FEMALE DISCONNECT
Ebinger Manufacturing Corp.
Female Disconnect
FN22-100
Description
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
NON INSULATED INSULATION TYPE
0.25 INCH W TAB SIZE
FN MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
NON INSULATED INSULATION TYPE
0.25 INCH W TAB SIZE
FN MODEL
Datasheet
Suppliers
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
NON INSULATED INSULATION TYPE
0.25 INCH W TAB SIZE
FN MODEL
- 22 AWG MIN. CONDUCTOR SIZE
- 16 AWG MAX. CONDUCTOR SIZE
- 100 PER BOX STANDARD PACKAGE
- NON INSULATED INSULATION TYPE
- 0.25 INCH W TAB SIZE
- FN MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
FN22-100 |
|
Product Name
|
Female Disconnect |
|
North American
|
22 to 16 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details