Ebinger Manufacturing Corp. Standard Tie EWT6UV

Description
1-PIECE, BENT TIP, SELF-LOCKING TYPE NYLON 6.6 MATERIAL BLACK COLOR 7-1/2 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL
Datasheet
Description
1-PIECE, BENT TIP, SELF-LOCKING TYPE NYLON 6.6 MATERIAL BLACK COLOR 7-1/2 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - EWT6UV - Ebinger Manufacturing Corp.
Brighton, MI, USA
Standard Tie
EWT6UV
Standard Tie EWT6UV
1-PIECE, BENT TIP, SELF-LOCKING TYPE NYLON 6.6 MATERIAL BLACK COLOR 7-1/2 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL
  • 1-PIECE, BENT TIP, SELF-LOCKING TYPE
  • NYLON 6.6 MATERIAL
  • BLACK COLOR
  • 7-1/2 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1-3/4 INCH BUNDLE DIAMETER
  • OPAQUE VIRGIN NYLON CLIP MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Cable Ties
Product Number EWT6UV
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-289 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details