Ebinger Manufacturing Corp. Standard Tie EWT6

Description
1-PIECE, BENT TIP, SELF-LOCKING TYPE NYLON 6.6 MATERIAL WHITE COLOR 8 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL TEMPERATURE RATING -40 TO 185 DEG F
Datasheet
Description
1-PIECE, BENT TIP, SELF-LOCKING TYPE NYLON 6.6 MATERIAL WHITE COLOR 8 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL TEMPERATURE RATING -40 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - EWT6 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Standard Tie
EWT6
Standard Tie EWT6
1-PIECE, BENT TIP, SELF-LOCKING TYPE NYLON 6.6 MATERIAL WHITE COLOR 8 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL TEMPERATURE RATING -40 TO 185 DEG F
  • 1-PIECE, BENT TIP, SELF-LOCKING TYPE
  • NYLON 6.6 MATERIAL
  • WHITE COLOR
  • 8 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1-3/4 INCH BUNDLE DIAMETER
  • OPAQUE VIRGIN NYLON CLIP MATERIAL
  • TEMPERATURE RATING -40 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Cable Ties
Product Number EWT6
Product Name Standard Tie
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-014 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details