Ebinger Manufacturing Corp. Standard Tie EWT42

Description
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 42 INCH 42 LENGTH IN INCH 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 12 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 42 INCH 42 LENGTH IN INCH 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 12 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - EWT42 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Standard Tie
EWT42
Standard Tie EWT42
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 42 INCH 42 LENGTH IN INCH 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 12 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
  • ONE PIECE, BENT TIP, SELF LOCKING TYPE
  • OPAQUE VIRGIN NYLON MATERIAL
  • WHITE COLOR
  • 42 INCH
  • 42 LENGTH IN INCH
  • 25 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 12 INCH BUNDLE DIAMETER
  • OPAQUE VIRGIN NYLON CLIP MATERIAL
  • OPERATING TEMPERATURE -40 TO 185 DEG F
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Cable Ties
Product Number EWT42
Product Name Standard Tie
Color WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Cable Ties - 2-160972-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 11.42 inch (290 mm)
View Details