Ebinger Manufacturing Corp. Standard Tie EWT30UV

Description
1-PIECE, BENT TIP, SELF-LOCKING TYPE NYLON 6.6 MATERIAL BLACK COLOR 32 INCH UL APPROVAL 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 9 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL
Datasheet
Description
1-PIECE, BENT TIP, SELF-LOCKING TYPE NYLON 6.6 MATERIAL BLACK COLOR 32 INCH UL APPROVAL 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 9 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - EWT30UV - Ebinger Manufacturing Corp.
Brighton, MI, USA
Standard Tie
EWT30UV
Standard Tie EWT30UV
1-PIECE, BENT TIP, SELF-LOCKING TYPE NYLON 6.6 MATERIAL BLACK COLOR 32 INCH UL APPROVAL 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 9 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL
  • 1-PIECE, BENT TIP, SELF-LOCKING TYPE
  • NYLON 6.6 MATERIAL
  • BLACK COLOR
  • 32 INCH
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 9 INCH BUNDLE DIAMETER
  • OPAQUE VIRGIN NYLON CLIP MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Cable Ties
Product Number EWT30UV
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details