Ebinger Manufacturing Corp. Standard Tie EWT30

Description
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 32 INCH 32 LENGTH IN INCH 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 9 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 32 INCH 32 LENGTH IN INCH 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 9 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - EWT30 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Standard Tie
EWT30
Standard Tie EWT30
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 32 INCH 32 LENGTH IN INCH 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 9 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
  • ONE PIECE, BENT TIP, SELF LOCKING TYPE
  • OPAQUE VIRGIN NYLON MATERIAL
  • WHITE COLOR
  • 32 INCH
  • 32 LENGTH IN INCH
  • 25 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 9 INCH BUNDLE DIAMETER
  • OPAQUE VIRGIN NYLON CLIP MATERIAL
  • OPERATING TEMPERATURE -40 TO 185 DEG F
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Cable Ties
Product Number EWT30
Product Name Standard Tie
Color WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-236 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details