Ebinger Manufacturing Corp. Standard Tie EWT11UV

Description
ONE PIECE TYPE BLACK COLOR 12 INCH 12 LENGTH IN INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER CONSTRUCTIONAL FEATURE WEATHER RESISTANT LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE BLACK COLOR 12 INCH 12 LENGTH IN INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER CONSTRUCTIONAL FEATURE WEATHER RESISTANT LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - EWT11UV - Ebinger Manufacturing Corp.
Brighton, MI, USA
Standard Tie
EWT11UV
Standard Tie EWT11UV
ONE PIECE TYPE BLACK COLOR 12 INCH 12 LENGTH IN INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER CONSTRUCTIONAL FEATURE WEATHER RESISTANT LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • BLACK COLOR
  • 12 INCH
  • 12 LENGTH IN INCH
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • CONSTRUCTIONAL FEATURE WEATHER RESISTANT
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Cable Ties
Product Number EWT11UV
Product Name Standard Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-192 - TE Connectivity
Specs
Material Stainless Steel
Length 11.81 inch (300 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details