Ebinger Manufacturing Corp. Standard Tie EWT11D

Description
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 12 INCH 12 LENGTH IN INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 12 INCH 12 LENGTH IN INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - EWT11D - Ebinger Manufacturing Corp.
Brighton, MI, USA
Standard Tie
EWT11D
Standard Tie EWT11D
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 12 INCH 12 LENGTH IN INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
  • ONE PIECE, BENT TIP, SELF LOCKING TYPE
  • OPAQUE VIRGIN NYLON MATERIAL
  • WHITE COLOR
  • 12 INCH
  • 12 LENGTH IN INCH
  • 50 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • OPAQUE VIRGIN NYLON CLIP MATERIAL
  • OPERATING TEMPERATURE -40 TO 185 DEG F
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Cable Ties
Product Number EWT11D
Product Name Standard Tie
Color WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-255 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details