EEB4 -- EYE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Eye Bolt - Non Metric
EEB4
Description
OPEN EYE TYPE
ZINC PLATED FINISH
3 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
SHANK LENGTH 2 INCH
INCLUDES HEX NUT
-
Ebinger Manufacturing Corp.
Datasheet
Description
OPEN EYE TYPE
ZINC PLATED FINISH
3 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
SHANK LENGTH 2 INCH
INCLUDES HEX NUT
Datasheet
Suppliers
Eye Bolt - Non Metric
EEB4
OPEN EYE TYPE
ZINC PLATED FINISH
3 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
SHANK LENGTH 2 INCH
INCLUDES HEX NUT
- OPEN EYE TYPE
- ZINC PLATED FINISH
- 3 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- SHANK LENGTH 2 INCH
- INCLUDES HEX NUT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
EEB4 |
|
Product Name
|
Eye Bolt - Non Metric |
|
Finish
|
Zinc Plated
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Maximum Load
0.1102 tons (0.1000 metric tons)
Weight
0.1323 lbs (0.0600 kg)
View Details
Features
Swivel
Thread Size
M12 x 1.75
Maximum Load
0.3859 tons (0.3501 metric tons)
View Details
Rating
Load Rated
Material
Galvanised metal
Finish
Galvanized
View Details