EEB11 -- EYE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Eye Bolt - Non Metric
EEB11
Description
OPEN EYE TYPE
ZINC PLATED FINISH
6 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
SHANK LENGTH 4-1/4 INCH
INCLUDES HEX NUT
-
Ebinger Manufacturing Corp.
Datasheet
Description
OPEN EYE TYPE
ZINC PLATED FINISH
6 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
SHANK LENGTH 4-1/4 INCH
INCLUDES HEX NUT
Datasheet
Suppliers
Eye Bolt - Non Metric
EEB11
OPEN EYE TYPE
ZINC PLATED FINISH
6 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
SHANK LENGTH 4-1/4 INCH
INCLUDES HEX NUT
- OPEN EYE TYPE
- ZINC PLATED FINISH
- 6 INCH
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- SHANK LENGTH 4-1/4 INCH
- INCLUDES HEX NUT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
EEB11 |
|
Product Name
|
Eye Bolt - Non Metric |
|
Finish
|
Zinc Plated
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Carbon steel
Finish
Galvanized
View Details
Features
Swivel
Thread Size
M20 x 2.5
Maximum Load
1.1 tons (1 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Maximum Load
0.5512 tons (0.5000 metric tons)
Units
Metric
View Details