EEB1 -- EYE BOLT - NON METRIC
Ebinger Manufacturing Corp.
Eye Bolt - Non Metric
EEB1
Description
TURNED TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
WITH HEX NUT
CROSS SECTION CIRCULAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
TURNED TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
WITH HEX NUT
CROSS SECTION CIRCULAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Eye Bolt - Non Metric
EEB1
TURNED TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
WITH HEX NUT
CROSS SECTION CIRCULAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- TURNED TYPE
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- 24 TPI
- #10 NOMINAL DIAMETER - FRACTIONAL
- .19 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECES
- WITH HEX NUT
- CROSS SECTION CIRCULAR
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
EEB1 |
|
Product Name
|
Eye Bolt - Non Metric |
|
Finish
|
Zinc Plated
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Maximum Load
17.64 tons (16 metric tons)
Units
Metric
View Details
Features
Swivel
Thread Size
1/2-13 In
Maximum Load
1 tons (0.9072 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Material
Carbon steel
Finish
Galvanized
View Details