DW8X3-250 -- SELF-TAPPING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Tapping Screw - Non Metric
DW8X3-250
Description
S
UNF-2A
3 INCH LENGTH
HARDENED MATERIAL
BLACK PHOSPHATE
PHILLIPS BUGLE HEAD HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 3
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
PACKAGING QUANTITY 250 PIECE PER PACK
PACKAGING TYPE PLASTIC BOX
-
Ebinger Manufacturing Corp.
Datasheet
Description
S
UNF-2A
3 INCH LENGTH
HARDENED MATERIAL
BLACK PHOSPHATE
PHILLIPS BUGLE HEAD HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 3
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
PACKAGING QUANTITY 250 PIECE PER PACK
PACKAGING TYPE PLASTIC BOX
Datasheet
Suppliers
S
UNF-2A
3 INCH LENGTH
HARDENED MATERIAL
BLACK PHOSPHATE
PHILLIPS BUGLE HEAD HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 3
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
PACKAGING QUANTITY 250 PIECE PER PACK
PACKAGING TYPE PLASTIC BOX
- S
- UNF-2A
- 3 INCH LENGTH
- HARDENED MATERIAL
- BLACK PHOSPHATE
- PHILLIPS BUGLE HEAD HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL 3
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #8
- PACKAGING QUANTITY 250 PIECE PER PACK
- PACKAGING TYPE PLASTIC BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
DW8X3-250 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives
Hex
View Details