Ebinger Manufacturing Corp. Wood Screw - Non Metric DW6X1

Description
BUGLE PHILLIPS TYPE HARDENED MATERIAL 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL #6 NOMINAL DIAMETER UNF-2A THREAD SERIES .138 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
BUGLE PHILLIPS TYPE HARDENED MATERIAL 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL #6 NOMINAL DIAMETER UNF-2A THREAD SERIES .138 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - DW6X1 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Wood Screw - Non Metric
DW6X1
Wood Screw - Non Metric DW6X1
BUGLE PHILLIPS TYPE HARDENED MATERIAL 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL #6 NOMINAL DIAMETER UNF-2A THREAD SERIES .138 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • BUGLE PHILLIPS TYPE
  • HARDENED MATERIAL
  • 1 INCH
  • 1 LENGTH - DECIMAL
  • 1 LENGTH - FRACTIONAL
  • #6 NOMINAL DIAMETER
  • UNF-2A THREAD SERIES
  • .138 NOMINAL DIAMETER - DECIMAL
  • POINT TYPE S
  • PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
  • FINISH/COATING BLACK PHOSPHATE FINISH
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number DW6X1
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - SC1553WB100BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
Machine Screws - 1583562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Machine Screw - 335-1085-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
0.188
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details