DW6X1-5/8-500 -- SELF-TAPPING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Tapping Screw - Non Metric
DW6X1-5/8-500
Description
S
UNF-2A
1-5/8 INCH LENGTH
HARDENED MATERIAL
BLACK PHOSPHATE
PHILLIPS BUGLE HEAD HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 1.625
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-5/8
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #6
PACKAGING QUANTITY 500 PIECE PER PACK
PACKAGING TYPE PLASTIC BOX
-
Ebinger Manufacturing Corp.
Datasheet
Description
S
UNF-2A
1-5/8 INCH LENGTH
HARDENED MATERIAL
BLACK PHOSPHATE
PHILLIPS BUGLE HEAD HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 1.625
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-5/8
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #6
PACKAGING QUANTITY 500 PIECE PER PACK
PACKAGING TYPE PLASTIC BOX
Datasheet
Suppliers
S
UNF-2A
1-5/8 INCH LENGTH
HARDENED MATERIAL
BLACK PHOSPHATE
PHILLIPS BUGLE HEAD HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 1.625
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-5/8
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #6
PACKAGING QUANTITY 500 PIECE PER PACK
PACKAGING TYPE PLASTIC BOX
- S
- UNF-2A
- 1-5/8 INCH LENGTH
- HARDENED MATERIAL
- BLACK PHOSPHATE
- PHILLIPS BUGLE HEAD HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL 1.625
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-5/8
- NOMINAL DIAMETER - DECIMAL .138
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #6
- PACKAGING QUANTITY 500 PIECE PER PACK
- PACKAGING TYPE PLASTIC BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
DW6X1-5/8-500 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
0.4213 inch (10.7 mm)
View Details
National Bolt & Nut Corporation
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details