CF14-100 -- FEMALE DISCONNECT
Ebinger Manufacturing Corp.
Female Disconnect
CF14-100
Description
BULLET STYLE TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.156 INCH W TAB SIZE
CF MODEL
Datasheet
Description
BULLET STYLE TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.156 INCH W TAB SIZE
CF MODEL
Datasheet
Suppliers
BULLET STYLE TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.156 INCH W TAB SIZE
CF MODEL
- BULLET STYLE TYPE
- 16 AWG MIN. CONDUCTOR SIZE
- 14 AWG MAX. CONDUCTOR SIZE
- 100 PER BOX STANDARD PACKAGE
- 0.156 INCH W TAB SIZE
- CF MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CF14-100 |
|
Product Name
|
Female Disconnect |
|
Terminal Type
|
Bullet Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
1.5 mm2
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details