Ebinger Manufacturing Corp. Pipe Wrench APW314

Description
STRAIGHT TYPE DROP FORGED JAW ALUMINUM MATERIAL 14 INCH OVERALL LENGTH 14 OVERALL LENGTH - FRACTIONAL 14 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
STRAIGHT TYPE DROP FORGED JAW ALUMINUM MATERIAL 14 INCH OVERALL LENGTH 14 OVERALL LENGTH - FRACTIONAL 14 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Wrench - APW314 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Pipe Wrench
APW314
Pipe Wrench APW314
STRAIGHT TYPE DROP FORGED JAW ALUMINUM MATERIAL 14 INCH OVERALL LENGTH 14 OVERALL LENGTH - FRACTIONAL 14 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
  • STRAIGHT TYPE
  • DROP FORGED JAW ALUMINUM MATERIAL
  • 14 INCH OVERALL LENGTH
  • 14 OVERALL LENGTH - FRACTIONAL
  • 14 OVERALL LENGTH - DECIMAL
  • FOR EMC HEAVY DUTY PIPE
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Wrenches
Product Number APW314
Product Name Pipe Wrench
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details