AB5/8X12 -- CONCRETE ANCHOR
Ebinger Manufacturing Corp.
Concrete Anchor
AB5/8X12
Description
ANCHOR LENGTH 12 INCH
ANCHOR SIZE 5/8 INCH
WEIGHT 27 LB PER BOX
PACKAGING QUANTITY 25 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
-
Ebinger Manufacturing Corp.
Datasheet
Description
ANCHOR LENGTH 12 INCH
ANCHOR SIZE 5/8 INCH
WEIGHT 27 LB PER BOX
PACKAGING QUANTITY 25 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
Datasheet
Suppliers
ANCHOR LENGTH 12 INCH
ANCHOR SIZE 5/8 INCH
WEIGHT 27 LB PER BOX
PACKAGING QUANTITY 25 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
- ANCHOR LENGTH 12 INCH
- ANCHOR SIZE 5/8 INCH
- WEIGHT 27 LB PER BOX
- PACKAGING QUANTITY 25 PER BOX
- INCLUSIONS/FEATURES NUTS AND WASHERS
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Anchors |
|
Product Number
|
AB5/8X12 |
|
Product Name
|
Concrete Anchor |
|
Types
|
Concrete Anchors (Anchor Bolts)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hole Size
0.3937 inch (10 mm)
Anchor Length
2.76 inch (70 mm)
View Details
National Bolt & Nut Corporation
Certifications
ANSI, DIN, ISO, UTS
Thread Size
0.1000 to 4 inch (2.54 to 102 mm)
View Details
Ebinger Manufacturing Corp.
Hole Size
0.1875 inch (4.76 mm)
Anchor Length
0.8750 inch (22.22 mm)
View Details