EBG RESISTORS LLC Metal Film Resistors Series NE NE 1/2

Description
The EBG NE styles feature extremely low ranges hereto fore unavailable in the industry. As a result of a special proprietary filming method, a nickel film is employed with controlled amounts of other metals, which results in fracturial ohm availability yet with low temperature coefficient of resistance and high stability.
Datasheet
Description
The EBG NE styles feature extremely low ranges hereto fore unavailable in the industry. As a result of a special proprietary filming method, a nickel film is employed with controlled amounts of other metals, which results in fracturial ohm availability yet with low temperature coefficient of resistance and high stability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors Series NE - NE 1/2 - EBG RESISTORS LLC
Middletown, PA, USA
Metal Film Resistors Series NE
NE 1/2
Metal Film Resistors Series NE NE 1/2
The EBG NE styles feature extremely low ranges hereto fore unavailable in the industry. As a result of a special proprietary filming method, a nickel film is employed with controlled amounts of other metals, which results in fracturial ohm availability yet with low temperature coefficient of resistance and high stability.

The EBG NE styles feature extremely low ranges hereto fore unavailable in the industry. As a result of a special proprietary filming method, a nickel film is employed with controlled amounts of other metals, which results in fracturial ohm availability yet with low temperature coefficient of resistance and high stability.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number NE 1/2
Product Name Metal Film Resistors Series NE
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm; MetalOxide
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.1000 to 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details