EBARA Pumps Americas Corporation Self-priming Trash Pump Model EFQU, EFQT

Description
EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction line. Easy to install in various mounting configurations including flex-coupled and horizontal or vertical V-belt, the EFQ series work in a wide range of commercial, municipal and industrial water, wastewater and sewage applications. Large solids handling capabilities prevents clogging – 3′ solids handling (EFQT), 1.25′ solids (EFQU) Robust cast iron casing with ductile iron impeller standard Easy maintenance – Removable cover plates and rotating elements for quick inspection and cleaning of the pump without having to detach from the piping Backside pump-out vanes reduce pressure on the seal and exclude solids from the seal area Multi-vane, semi-open, high efficiency impellers External shimless wear plate adjustment Easy removal cover plates and rotating element Cartridge Seals with Tungsten Carbide/Tungsten Carbide faces; design allows for quick replacement and ease of installation Alternate construction materials available on request including 304SS, 316SS and CD4 MCU Diesel engine operation, trailer or skid mounted Applications Water Wastewater Sewage Slurry Irrigation Dewatering
Description
EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction line. Easy to install in various mounting configurations including flex-coupled and horizontal or vertical V-belt, the EFQ series work in a wide range of commercial, municipal and industrial water, wastewater and sewage applications. Large solids handling capabilities prevents clogging – 3′ solids handling (EFQT), 1.25′ solids (EFQU) Robust cast iron casing with ductile iron impeller standard Easy maintenance – Removable cover plates and rotating elements for quick inspection and cleaning of the pump without having to detach from the piping Backside pump-out vanes reduce pressure on the seal and exclude solids from the seal area Multi-vane, semi-open, high efficiency impellers External shimless wear plate adjustment Easy removal cover plates and rotating element Cartridge Seals with Tungsten Carbide/Tungsten Carbide faces; design allows for quick replacement and ease of installation Alternate construction materials available on request including 304SS, 316SS and CD4 MCU Diesel engine operation, trailer or skid mounted Applications Water Wastewater Sewage Slurry Irrigation Dewatering

Suppliers

Company
Product
Description
Supplier Links
Self-priming Trash Pump - Model EFQU, EFQT - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Self-priming Trash Pump
Model EFQU, EFQT
Self-priming Trash Pump Model EFQU, EFQT
EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction line. Easy to install in various mounting configurations including flex-coupled and horizontal or vertical V-belt, the EFQ series work in a wide range of commercial, municipal and industrial water, wastewater and sewage applications. Large solids handling capabilities prevents clogging – 3′ solids handling (EFQT), 1.25′ solids (EFQU) Robust cast iron casing with ductile iron impeller standard Easy maintenance – Removable cover plates and rotating elements for quick inspection and cleaning of the pump without having to detach from the piping Backside pump-out vanes reduce pressure on the seal and exclude solids from the seal area Multi-vane, semi-open, high efficiency impellers External shimless wear plate adjustment Easy removal cover plates and rotating element Cartridge Seals with Tungsten Carbide/Tungsten Carbide faces; design allows for quick replacement and ease of installation Alternate construction materials available on request including 304SS, 316SS and CD4 MCU Diesel engine operation, trailer or skid mounted Applications Water Wastewater Sewage Slurry Irrigation Dewatering

EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction line. Easy to install in various mounting configurations including flex-coupled and horizontal or vertical V-belt, the EFQ series work in a wide range of commercial, municipal and industrial water, wastewater and sewage applications.

  • Large solids handling capabilities prevents clogging – 3″ solids handling (EFQT), 1.25″ solids (EFQU)
  • Robust cast iron casing with ductile iron impeller standard
  • Easy maintenance – Removable cover plates and rotating elements for quick inspection and cleaning of the pump without having to detach from the piping
  • Backside pump-out vanes reduce pressure on the seal and exclude solids from the seal area
  • Multi-vane, semi-open, high efficiency impellers
  • External shimless wear plate adjustment
  • Easy removal cover plates and rotating element
  • Cartridge Seals with Tungsten Carbide/Tungsten Carbide faces; design allows for quick replacement and ease of installation
  • Alternate construction materials available on request including 304SS, 316SS and CD4 MCU
  • Diesel engine operation, trailer or skid mounted

Applications

  • Water
  • Wastewater
  • Sewage
  • Slurry
  • Irrigation
  • Dewatering
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model EFQU, EFQT
Product Name Self-priming Trash Pump
Pump Type Dewatering Pump; Self-Priming Pump; Trash Pump
Discharge Pressure ? to 484.4 psi (? to 341 m of Water)
Liquid Flow ? to 3400.000 GPM (? to 12878.79 L/min)
Discharge Size 2.000 to 12.000 inch (50.8 to 305 mm)
HP ? to 125.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Short Multiple Pumps - ALPC/GHPC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum; Cast Iron
View Details