The EMT Series offers five major types of turbomolecular pumps - temperature-controll
The EMT Series turbomolecular pumps features a wide pressure range with maximum back pressure up to 3 Torr.
The temperature controlled model turbomolecular pumps reduce the rate condensation of the byproduct and process effluent build up commonly found inside a turbomolecular pump. The patented thermal insulation structure with integrated temperature management system is the most energy efficient temperature controlled turbomolecular pump on the market today.
The Ultra high vacuum model turbomolecular pumps efficiently evacuate the lightest gases from high vacuum down to the ultra high vacuum region by reducing the materials' out gassing and improving the efficiency of hydrogen compression. The Ultra high vacuum model turbomolecular pump can achieve 75 pTorr (10-8 Pa) with a short bake-out period.
The Ultra Low Vibration model turbomolecular pumps meets today's cutting edge challenges in EUV lithography, Micro-machining (MEMS), CD line width measurement, SEM/TEM Electron Microscopy, XPS and Nano-technology analytical tools. The Ultra low vibration model turbomolecular pumps produce less than 1nm vibration amplitude.
| EBARA Technologies, Inc. | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | EMT2400 |
| Product Name | EMT Series Turbomolecular Pump |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Semiconductor |
| Features | OEM Controller / Control Panel; Magnetic Bearing |
| Ultimate Vacuum | 1.5 torr (29.86 in Hg vac) |