Ebac Industrial Products, Inc. Pool & Spas Dehumidifier PD200

Description
Power Supply: 230V/1PH Running Amps: 10 Compressor: 2HP, high efficiency Air Flow: 560/824 CFM Height: 18", Width: 26". Depth: 27" Weight: 174 lbs. Capacity: 200 ppd@AHAM (80F 60%RH) The largest of Ebac's PD series dehumidifiers, the PD200 exhibits the same flexibility as the PD120 but with more capacity. Under harsh conditions this unit will remove more that 300 pounds of water per day from the environment. Ideal for swimming pools, spas, locker or laundry rooms, this unit can also be used in commercial and industrial environments where moisture control is required. A rugged, reliable machine that solves a wide variety of moisture problems. Features: Quiet multi-speed fan Self-contained for easy installation Remote adjustable humidistat Removable and washable air filter
Description
Power Supply: 230V/1PH Running Amps: 10 Compressor: 2HP, high efficiency Air Flow: 560/824 CFM Height: 18", Width: 26". Depth: 27" Weight: 174 lbs. Capacity: 200 ppd@AHAM (80F 60%RH) The largest of Ebac's PD series dehumidifiers, the PD200 exhibits the same flexibility as the PD120 but with more capacity. Under harsh conditions this unit will remove more that 300 pounds of water per day from the environment. Ideal for swimming pools, spas, locker or laundry rooms, this unit can also be used in commercial and industrial environments where moisture control is required. A rugged, reliable machine that solves a wide variety of moisture problems. Features: Quiet multi-speed fan Self-contained for easy installation Remote adjustable humidistat Removable and washable air filter

Suppliers

Company
Product
Description
Supplier Links
Pool & Spas Dehumidifier - PD200 - Ebac Industrial Products, Inc.
Newport News, VA, USA
Pool & Spas Dehumidifier
PD200
Pool & Spas Dehumidifier PD200
Power Supply: 230V/1PH Running Amps: 10 Compressor: 2HP, high efficiency Air Flow: 560/824 CFM Height: 18", Width: 26". Depth: 27" Weight: 174 lbs. Capacity: 200 ppd@AHAM (80F 60%RH) The largest of Ebac's PD series dehumidifiers, the PD200 exhibits the same flexibility as the PD120 but with more capacity. Under harsh conditions this unit will remove more that 300 pounds of water per day from the environment. Ideal for swimming pools, spas, locker or laundry rooms, this unit can also be used in commercial and industrial environments where moisture control is required. A rugged, reliable machine that solves a wide variety of moisture problems. Features: Quiet multi-speed fan Self-contained for easy installation Remote adjustable humidistat Removable and washable air filter
  • Power Supply: 230V/1PH
  • Running Amps: 10
  • Compressor: 2HP, high efficiency
  • Air Flow: 560/824 CFM
  • Height: 18", Width: 26". Depth: 27"
  • Weight: 174 lbs.
  • Capacity: 200 ppd@AHAM (80F 60%RH)

The largest of Ebac's PD series dehumidifiers, the PD200 exhibits the same flexibility as the PD120 but with more capacity. Under harsh conditions this unit will remove more that 300 pounds of water per day from the environment. Ideal for swimming pools, spas, locker or laundry rooms, this unit can also be used in commercial and industrial environments where moisture control is required. A rugged, reliable machine that solves a wide variety of moisture problems.
Features:

  • Quiet multi-speed fan
  • Self-contained for easy installation
  • Remote adjustable humidistat
  • Removable and washable air filter
Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Dehumidifiers
Product Number PD200
Product Name Pool & Spas Dehumidifier
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 282846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0023 lbs/hr (0.0104 kg/hr)
View Details
Specs
Removal Technique Solid Rotor
Air Capacity 750 to 24000 SCFM (1275 to 40793 m³/hr)
Desiccant Reactivation Electric; Gas Fired; Steam
View Details