Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet NT-103

Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x300x914mm Inside : 398x230x834(76L) 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H Weight : 14kg 4 shelves, 2 keys, 2
Datasheet
Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x300x914mm Inside : 398x230x834(76L) 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H Weight : 14kg 4 shelves, 2 keys, 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - NT-103 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
NT-103
Dry-Cabi Fully Automatic Humidity Controlled Cabinet NT-103
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x300x914mm Inside : 398x230x834(76L) 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H Weight : 14kg 4 shelves, 2 keys, 2
  • Digital display of humidity inside and outside.
  • (Newly designed) visible window.
  • Lock-handle, integrated key and handle.
  • User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.

Specifications:

  • Outside : 400x300x914mm
  • Inside : 398x230x834(76L)
  • 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H
  • Weight : 14kg
  • 4 shelves, 2 keys, 2
Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number NT-103
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2866477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0057 lbs/hr (0.0260 kg/hr)
View Details
Dehumidification Module - 6710-60 - Terra Universal, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 50 SCFM (84.99 m³/hr)
Moisture Removal 0.3000 to 1.1 lbs/hr (1.36 to 4.99 kg/hr)
View Details
Ambient and Swimming Pool Dehumidifiers - Da/Daw - Thermocold Costruzioni Srl
Specs
Removal Technique Water Cooled
Air Capacity 1056 to 11150 SCFM (1795 to 18952 m³/hr)
Moisture Removal 1.83 to 17.93 lbs/hr (8.3 to 81.3 kg/hr)
View Details