Ebac Industrial Products, Inc. Desiccant Dehumidifer DD200

Description
The DD200 is the smallest desiccant dehumidifier within the EIPL range. It’s compact, rugged, lightweight design facilitates easy transportation by one person and is easily accommodated within space restricted areas. The unit incorporates a PTC Heater ensuring maximum drying is immediately reached and constantly maintained while the unit is running. In addition to the hours run meter, which shows the units running time, an ammeter is also incorporated in order to monitor the units drying effectiveness. Manual / Automatic control is a standard feature within the DD range of desiccant dehumidifiers, and a remote humidistat can quickly and easily be connected for automatic operation and control. The EIP range of DD desiccant dehumidifiers are all manufactured from a high grade stainless steel, ensuring a rust free product when used in the most severe of applications. The spigot connectors allow quick and easy installation. All models incorporate a high efficiency patented PPS Rotor. This design incorporates an 82% active Silica Gel to ensure optimum performance over the equipments wide operating range of environments. All desiccant rotors supplied by EIPL are washable, and designed for high performance / long life.
Description
The DD200 is the smallest desiccant dehumidifier within the EIPL range. It’s compact, rugged, lightweight design facilitates easy transportation by one person and is easily accommodated within space restricted areas. The unit incorporates a PTC Heater ensuring maximum drying is immediately reached and constantly maintained while the unit is running. In addition to the hours run meter, which shows the units running time, an ammeter is also incorporated in order to monitor the units drying effectiveness. Manual / Automatic control is a standard feature within the DD range of desiccant dehumidifiers, and a remote humidistat can quickly and easily be connected for automatic operation and control. The EIP range of DD desiccant dehumidifiers are all manufactured from a high grade stainless steel, ensuring a rust free product when used in the most severe of applications. The spigot connectors allow quick and easy installation. All models incorporate a high efficiency patented PPS Rotor. This design incorporates an 82% active Silica Gel to ensure optimum performance over the equipments wide operating range of environments. All desiccant rotors supplied by EIPL are washable, and designed for high performance / long life.

Suppliers

Company
Product
Description
Supplier Links
Desiccant Dehumidifer - DD200 - Ebac Industrial Products, Inc.
Newport News, VA, USA
Desiccant Dehumidifer
DD200
Desiccant Dehumidifer DD200
The DD200 is the smallest desiccant dehumidifier within the EIPL range. It’s compact, rugged, lightweight design facilitates easy transportation by one person and is easily accommodated within space restricted areas. The unit incorporates a PTC Heater ensuring maximum drying is immediately reached and constantly maintained while the unit is running. In addition to the hours run meter, which shows the units running time, an ammeter is also incorporated in order to monitor the units drying effectiveness. Manual / Automatic control is a standard feature within the DD range of desiccant dehumidifiers, and a remote humidistat can quickly and easily be connected for automatic operation and control. The EIP range of DD desiccant dehumidifiers are all manufactured from a high grade stainless steel, ensuring a rust free product when used in the most severe of applications. The spigot connectors allow quick and easy installation. All models incorporate a high efficiency patented PPS Rotor. This design incorporates an 82% active Silica Gel to ensure optimum performance over the equipments wide operating range of environments. All desiccant rotors supplied by EIPL are washable, and designed for high performance / long life.

The DD200 is the smallest desiccant dehumidifier within the EIPL range. It’s compact, rugged,

lightweight design facilitates easy transportation by one person and is easily accommodated within

space restricted areas. The unit incorporates a PTC Heater ensuring maximum drying is immediately

reached and constantly maintained while the unit is running.

In addition to the hours run meter, which shows the units running time, an ammeter is also

incorporated in order to monitor the units drying effectiveness. Manual / Automatic control is a

standard feature within the DD range of desiccant dehumidifiers, and a remote

humidistat can quickly and easily be connected for automatic operation

and control.

The EIP range of DD desiccant dehumidifiers are all manufactured from a

high grade stainless steel, ensuring a rust free product when used in the

most severe of applications. The spigot connectors allow quick and easy

installation.

All models incorporate a high efficiency patented PPS Rotor. This

design incorporates an 82% active Silica Gel to ensure optimum

performance over the equipments wide operating range of

environments. All desiccant rotors supplied by EIPL

are washable, and designed for high

performance / long life.

Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Dehumidifiers
Product Number DD200
Product Name Desiccant Dehumidifer
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifier - MovinCool Office Pro 24 - Mobile Air, Inc.
Specs
Air Capacity 760 to 870 SCFM (1292 to 1479 m³/hr)
Features Portable
View Details
Dehumidification Module - 6710-60 - Terra Universal, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 50 SCFM (84.99 m³/hr)
Moisture Removal 0.3000 to 1.1 lbs/hr (1.36 to 4.99 kg/hr)
View Details