Ebac Industrial Products, Inc. HVAC Dehumidifier CD35

Description
The Ebac CD35 is no-nonsense, go-anywhere, portable dehumidifier. Rugged enough for industry shops and storerooms, efficient enough to dry sensitive computer centers or archival storage, attractive enough to serve in a home den, basement or garage, yet reliable enough to withstand the abuse of the rental environment or a steamy locker room. It's self-contained and automatic. Performance: Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CD35 will remove more than 17 pints of harmful water vapor per day and nearly 6 gallons in severe environments. The Ebac CD35 is a tough self-sufficient performer Features: Simplicity of operation. Standard 115 v. plugs in anywhere. Internal Adjustable Humidistat. Sturdy carrying handle. Ductability. Extra long power cord. Heavy duty steel chassis. Powder coated for durability. Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures. 1 year warranty. Options: Internal condensate pump Ground fault interrupter
Description
The Ebac CD35 is no-nonsense, go-anywhere, portable dehumidifier. Rugged enough for industry shops and storerooms, efficient enough to dry sensitive computer centers or archival storage, attractive enough to serve in a home den, basement or garage, yet reliable enough to withstand the abuse of the rental environment or a steamy locker room. It's self-contained and automatic. Performance: Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CD35 will remove more than 17 pints of harmful water vapor per day and nearly 6 gallons in severe environments. The Ebac CD35 is a tough self-sufficient performer Features: Simplicity of operation. Standard 115 v. plugs in anywhere. Internal Adjustable Humidistat. Sturdy carrying handle. Ductability. Extra long power cord. Heavy duty steel chassis. Powder coated for durability. Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures. 1 year warranty. Options: Internal condensate pump Ground fault interrupter

Suppliers

Company
Product
Description
Supplier Links
HVAC Dehumidifier - CD35 - Ebac Industrial Products, Inc.
Newport News, VA, USA
HVAC Dehumidifier
CD35
HVAC Dehumidifier CD35
The Ebac CD35 is no-nonsense, go-anywhere, portable dehumidifier. Rugged enough for industry shops and storerooms, efficient enough to dry sensitive computer centers or archival storage, attractive enough to serve in a home den, basement or garage, yet reliable enough to withstand the abuse of the rental environment or a steamy locker room. It's self-contained and automatic. Performance: Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CD35 will remove more than 17 pints of harmful water vapor per day and nearly 6 gallons in severe environments. The Ebac CD35 is a tough self-sufficient performer Features: Simplicity of operation. Standard 115 v. plugs in anywhere. Internal Adjustable Humidistat. Sturdy carrying handle. Ductability. Extra long power cord. Heavy duty steel chassis. Powder coated for durability. Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures. 1 year warranty. Options: Internal condensate pump Ground fault interrupter

The Ebac CD35 is no-nonsense, go-anywhere, portable dehumidifier. Rugged enough for industry shops and storerooms, efficient enough to dry sensitive computer centers or archival storage, attractive enough to serve in a home den, basement or garage, yet reliable enough to withstand the abuse of the rental environment or a steamy locker room. It's self-contained and automatic.

Performance:
Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CD35 will remove more than 17 pints of harmful water vapor per day and nearly 6 gallons in severe environments.

The Ebac CD35 is a tough self-sufficient performer

Features:

  • Simplicity of operation. Standard 115 v. plugs in anywhere.
  • Internal Adjustable Humidistat.
  • Sturdy carrying handle.
  • Ductability.
  • Extra long power cord.
  • Heavy duty steel chassis. Powder coated for durability.
  • Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures.
  • 1 year warranty.

Options:

  • Internal condensate pump
  • Ground fault interrupter
Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Dehumidifiers
Product Number CD35
Product Name HVAC Dehumidifier
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2330844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0023 lbs/hr (0.0104 kg/hr)
View Details
Dehumidifier - MovinCool Office Pro 63 - Mobile Air, Inc.
Specs
Air Capacity 2650 to 2830 SCFM (4504 to 4810 m³/hr)
Features Integral Cooling
View Details
Dehumidification Module - 6710-62 - Terra Universal, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 300 SCFM (510 m³/hr)
Moisture Removal 1.8 to 6.6 lbs/hr (8.16 to 29.93 kg/hr)
View Details