Eaton Corporation - Drives SVX9000 Series SVX15014AA

Description
Compact, modular solution to variable speed applications. At the core of the SVX9000 is sensorless vector control technology coupled with an adaptive motor model and sophisticated ASIC circuit features. The motor flux model is based on measurements of all three output currents and the voltage as given by the ASIC circuit. The model automatically identifies motor parameters for both the sensorless vector mode and the U/f mode, keeping track of changes in the parameters over time. The vector control is carried out in a system of stator flux coordinates, which is immune to small variations in measurements and motor parameters. Sensorless Control Performance The sophisticated sensorless flux vector control achieves the dynamic precision of closed loop motor control over most of the speed range: Steady state speed error: < 0.5% Torque rise time: < 10 ms Low ripple in the torque High immunity to resonance vibrations High starting torque: 200% (depends on motor/drive sizing) High starting current: 2.0 x IH Suitable for multi-motor drive systems High-speed applications, max output frequency 7200 Hz (with special application)
Datasheet
Description
Compact, modular solution to variable speed applications. At the core of the SVX9000 is sensorless vector control technology coupled with an adaptive motor model and sophisticated ASIC circuit features. The motor flux model is based on measurements of all three output currents and the voltage as given by the ASIC circuit. The model automatically identifies motor parameters for both the sensorless vector mode and the U/f mode, keeping track of changes in the parameters over time. The vector control is carried out in a system of stator flux coordinates, which is immune to small variations in measurements and motor parameters. Sensorless Control Performance The sophisticated sensorless flux vector control achieves the dynamic precision of closed loop motor control over most of the speed range: Steady state speed error: < 0.5% Torque rise time: < 10 ms Low ripple in the torque High immunity to resonance vibrations High starting torque: 200% (depends on motor/drive sizing) High starting current: 2.0 x IH Suitable for multi-motor drive systems High-speed applications, max output frequency 7200 Hz (with special application)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SVX9000 Series - SVX15014AA - Eaton Corporation - Drives
Milwaukee, WI, USA
SVX9000 Series
SVX15014AA
SVX9000 Series SVX15014AA
Compact, modular solution to variable speed applications. At the core of the SVX9000 is sensorless vector control technology coupled with an adaptive motor model and sophisticated ASIC circuit features. The motor flux model is based on measurements of all three output currents and the voltage as given by the ASIC circuit. The model automatically identifies motor parameters for both the sensorless vector mode and the U/f mode, keeping track of changes in the parameters over time. The vector control is carried out in a system of stator flux coordinates, which is immune to small variations in measurements and motor parameters. Sensorless Control Performance The sophisticated sensorless flux vector control achieves the dynamic precision of closed loop motor control over most of the speed range: Steady state speed error: < 0.5% Torque rise time: < 10 ms Low ripple in the torque High immunity to resonance vibrations High starting torque: 200% (depends on motor/drive sizing) High starting current: 2.0 x IH Suitable for multi-motor drive systems High-speed applications, max output frequency 7200 Hz (with special application)

Compact, modular solution to variable speed applications.

At the core of the SVX9000 is sensorless vector control technology coupled with an adaptive motor model and sophisticated ASIC circuit features. The motor flux model is based on measurements of all three output currents and the voltage as given by the ASIC circuit. The model automatically identifies motor parameters for both the sensorless vector mode and the U/f mode, keeping track of changes in the parameters over time. The vector control is carried out in a system of stator flux coordinates, which is immune to small variations in measurements and motor parameters.

Sensorless Control Performance
The sophisticated sensorless flux vector control achieves the dynamic precision of closed loop motor control over most of the speed range:

  • Steady state speed error: < 0.5%
  • Torque rise time: < 10 ms
  • Low ripple in the torque
  • High immunity to resonance vibrations
  • High starting torque: 200% (depends on motor/drive sizing)
  • High starting current: 2.0 x IH
  • Suitable for multi-motor drive systems
  • High-speed applications, max output frequency 7200 Hz (with special application)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Drives
Product Category AC Motor Drives
Product Number SVX15014AA
Product Name SVX9000 Series
Product Variable Speed; Inverter
Resolution 10 bits
Axes 1.0
Motor / System Sensorless Vector
Setup Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

Inverter Drives - 1748217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Inverter
Communication RS485; Bacnet, modbus, rs485
Phase   Three Phase
View Details
AC Drive - 20AC060G3AYNANC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
240V, 3-Phase, IP55/UL Type 12 with Switch -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
FRENIC-Mini (C2) AC Drive - FRN0047C2S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Product Speed Controller; Variable Speed; Inverter
Motor / System Induction; Synchronous; Sensorless Vector
Setup Control Panel
View Details