Eaton Corporation - Drives SLX9000 Series SLX015A1-4A1B0

Description
Eaton's SLX9000 adjustable frequency drive uses the most sophisticated semiconductor technology and a highly modular construction—ensurin g flexibility for many applications. The integral AC choke is the most effective way to protect the drive against voltage spikes and to reduce stress on supply transformers, cables and fuses. In addition, installation, connection and commissioning procedures are quick and convenient. The I/O is designed with modularity in mind. It's comprised of option cards, each with its own input and output configuration, and the control module accepts two of these cards. The SLX9000 features a robust design with 500,000 proven hours MTBR. The drive accommodates standard I/O and an integrated RS-485 Modbus connection with room for two more option cards with more I/O connections. The all-in-one software suits a variety of applications. Control logic can be powered from an external auxiliary 24V power supply that allows programming and monitoring without full power to the drive.
Datasheet
Description
Eaton's SLX9000 adjustable frequency drive uses the most sophisticated semiconductor technology and a highly modular construction—ensurin g flexibility for many applications. The integral AC choke is the most effective way to protect the drive against voltage spikes and to reduce stress on supply transformers, cables and fuses. In addition, installation, connection and commissioning procedures are quick and convenient. The I/O is designed with modularity in mind. It's comprised of option cards, each with its own input and output configuration, and the control module accepts two of these cards. The SLX9000 features a robust design with 500,000 proven hours MTBR. The drive accommodates standard I/O and an integrated RS-485 Modbus connection with room for two more option cards with more I/O connections. The all-in-one software suits a variety of applications. Control logic can be powered from an external auxiliary 24V power supply that allows programming and monitoring without full power to the drive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX9000 Series - SLX015A1-4A1B0 - Eaton Corporation - Drives
Milwaukee, WI, USA
SLX9000 Series
SLX015A1-4A1B0
SLX9000 Series SLX015A1-4A1B0
Eaton's SLX9000 adjustable frequency drive uses the most sophisticated semiconductor technology and a highly modular construction—ensurin g flexibility for many applications. The integral AC choke is the most effective way to protect the drive against voltage spikes and to reduce stress on supply transformers, cables and fuses. In addition, installation, connection and commissioning procedures are quick and convenient. The I/O is designed with modularity in mind. It's comprised of option cards, each with its own input and output configuration, and the control module accepts two of these cards. The SLX9000 features a robust design with 500,000 proven hours MTBR. The drive accommodates standard I/O and an integrated RS-485 Modbus connection with room for two more option cards with more I/O connections. The all-in-one software suits a variety of applications. Control logic can be powered from an external auxiliary 24V power supply that allows programming and monitoring without full power to the drive.

Eaton's SLX9000 adjustable frequency drive uses the most sophisticated semiconductor technology and a highly modular construction—ensuring flexibility for many applications. The integral AC choke is the most effective way to protect the drive against voltage spikes and to reduce stress on supply transformers, cables and fuses. In addition, installation, connection and commissioning procedures are quick and convenient.

  • The I/O is designed with modularity in mind. It's comprised of option cards, each with its own input and output configuration, and the control module accepts two of these cards.
  • The SLX9000 features a robust design with 500,000 proven hours MTBR.
  • The drive accommodates standard I/O and an integrated RS-485 Modbus connection with room for two more option cards with more I/O connections.
  • The all-in-one software suits a variety of applications.
  • Control logic can be powered from an external auxiliary 24V power supply that allows programming and monitoring without full power to the drive.
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Drives
Product Category AC Motor Drives
Product Number SLX015A1-4A1B0
Product Name SLX9000 Series
Product Variable Speed; Inverter
Resolution 10 bits
Axes 1.0
Motor / System Sensorless Vector
Setup Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

RC03 ACS Driver Module for Low Power Requirement - G-910.RC01 - PI (Physik Instrumente) L.P.
Specs
Product Pulse Width Modulation Drive
Axes 2.0
Motor / System AC Servo
View Details
FRENIC-MEGA AC Drive - FRN001G1S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
AC Drive - 5 HP - 20AB015A0AYYANNN - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 20 HP - CIMR-G7U40111 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details