Eaton Corporation - Drives MVX9000 Series MVX003A0-2

Description
These microprocessor-based , sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad. Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control. Easy-to-understand keypad with LED display. The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller. Built-in dynamic braking chopper offers superior deceleration performance. Serial communication port for RS-485 communications.
Datasheet
Description
These microprocessor-based , sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad. Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control. Easy-to-understand keypad with LED display. The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller. Built-in dynamic braking chopper offers superior deceleration performance. Serial communication port for RS-485 communications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MVX9000 Series - MVX003A0-2 - Eaton Corporation - Drives
Milwaukee, WI, USA
MVX9000 Series
MVX003A0-2
MVX9000 Series MVX003A0-2
These microprocessor-based , sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad. Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control. Easy-to-understand keypad with LED display. The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller. Built-in dynamic braking chopper offers superior deceleration performance. Serial communication port for RS-485 communications.

These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad.

  • Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control.
  • Easy-to-understand keypad with LED display.
  • The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller.
  • Built-in dynamic braking chopper offers superior deceleration performance.
  • Serial communication port for RS-485 communications.
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Drives
Product Category Motor Speed Controllers
Product Number MVX003A0-2
Product Name MVX9000 Series
Axes 1.0
Motor / System Sensorless Vector
Power 2238 watts
Product Variable Speed
PC-Based Bus DeviceNet (optional feature); RS485
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controllers Series SC 2402 P 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Speed Controls - MMP-115VAC-24VDC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
AC Input 90 to 264 volts
Voltage 24 volts
Continuous Current 0.6000 amps
View Details
Filtered SCR DC Remote Speed Control -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
G7 AC Drive - CIMR-G7U25P51 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
Power 5596 watts
View Details