Eaton Corp. / Commercial Controls Division MANUAL MOTOR PROTECTOR; ROTARY TYPE; FRAME B; CLASS 10; 25-32 AMP XTPR032BC1

Description
Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution for applications from 0.1 to 32 A in one small frame size. Features: Rated Operational Current Up to 32 A Switching Capacity 150/50 kA/415V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive
Datasheet
Description
Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution for applications from 0.1 to 32 A in one small frame size. Features: Rated Operational Current Up to 32 A Switching Capacity 150/50 kA/415V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MANUAL MOTOR PROTECTOR; ROTARY TYPE; FRAME B; CLASS 10; 25-32 AMP - 70056544 - Allied Electronics, Inc.
Fort Worth, TX, USA
MANUAL MOTOR PROTECTOR; ROTARY TYPE; FRAME B; CLASS 10; 25-32 AMP
70056544
MANUAL MOTOR PROTECTOR; ROTARY TYPE; FRAME B; CLASS 10; 25-32 AMP 70056544
Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution for applications from 0.1 to 32 A in one small frame size. Features: Rated Operational Current Up to 32 A Switching Capacity 150/50 kA/415V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive

Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit.
XTPR Rotary Actuated MMP — XTPR MMPs offer a solution for applications from 0.1 to 32 A in one small frame size.
Features:

  • Rated Operational Current Up to 32 A
  • Switching Capacity 150/50 kA/415V
  • Short Circuit Release, Fixed Setting to 14 × I
  • Overload Release, Adjustable 0.6 — 1 × I
  • Single-Phasing Sensitive
Supplier's Site
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer - 51M9240 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer
51M9240
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer 51M9240
ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:30kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:30kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 70056544 51M9240
Product Name MANUAL MOTOR PROTECTOR; ROTARY TYPE; FRAME B; CLASS 10; 25-32 AMP Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-18B-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Solid State Overload/Relay - 66775126 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 75 amps
View Details
Contactor - 9830963 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 5 amps
Motor Voltage 380 volts
View Details