Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches XTD2C2A

Description
Toggle
Request a Quote
Description
Toggle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton XT series toggle switch, part number 06P9779, is a single-pole, double-throw (SPDT) switch rated for 20 A at 125 Vac and 10 A at 277 Vac. It is designed to handle various applications, including commercial and industrial equipment, household appliances, and medical equipment. The switch features a bright nickel-plated toggle lever and bushing, ensuring durability and resistance to corrosion. The contact mechanism utilizes slow-make/slow-break butt contacts, with a maximum contact resistance of 50 ohms. It has a dielectric strength of 1500 V AC for one minute and operates effectively within a temperature range of 0 to 65 °C. The switch is also RoHS compliant and comes with a keyway positioned in the down position for proper installation. Mounting is facilitated by a threaded bushing with a standard diameter, and it includes hardware such as a zinc nickel-plated knurled nut and hex nut. The switch is packaged in a sealed polybag labeled with the part number for easy identification.

Datasheet Summary
Powered by GS/AI

The Eaton XT series toggle switch, part number 06P9779, is a single-pole, double-throw (SPDT) switch rated for 20 A at 125 Vac and 10 A at 277 Vac. It is designed to handle various applications, including commercial and industrial equipment, household appliances, and medical equipment. The switch features a bright nickel-plated toggle lever and bushing, ensuring durability and resistance to corrosion. The contact mechanism utilizes slow-make/slow-break butt contacts, with a maximum contact resistance of 50 ohms. It has a dielectric strength of 1500 V AC for one minute and operates effectively within a temperature range of 0 to 65 °C. The switch is also RoHS compliant and comes with a keyway positioned in the down position for proper installation. Mounting is facilitated by a threaded bushing with a standard diameter, and it includes hardware such as a zinc nickel-plated knurled nut and hex nut. The switch is packaged in a sealed polybag labeled with the part number for easy identification.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
XTD2C2A
Rocker & Toggle Switches XTD2C2A
Toggle

Toggle

Buy Now
Switch, Toggle, Spdt, 20A, 277V; Switch Operation Eaton - 06P9779 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20A, 277V; Switch Operation Eaton
06P9779
Switch, Toggle, Spdt, 20A, 277V; Switch Operation Eaton 06P9779
SWITCH, TOGGLE, SPDT, 20A, 277V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:XT Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20A, 277V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:XT Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number XTD2C2A 06P9779
Product Name Rocker & Toggle Switches Switch, Toggle, Spdt, 20A, 277V; Switch Operation Eaton
Switch Type Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-4-2-20901-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers