Eaton-ePDU® Contactor, 3Pst-No, 240Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer XTCE072D00B

Description
CONTACTOR, 3PST-NO, 240VAC, DIN RAIL; Load Current Inductive:72A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:35kW; Switching Current AC1:98A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 240VAC, DIN RAIL; Load Current Inductive:72A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:35kW; Switching Current AC1:98A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 240Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer - 60AC3367 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 240Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
60AC3367
Contactor, 3Pst-No, 240Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer 60AC3367
CONTACTOR, 3PST-NO, 240VAC, DIN RAIL; Load Current Inductive:72A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:35kW; Switching Current AC1:98A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 240VAC, DIN RAIL; Load Current Inductive:72A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:35kW; Switching Current AC1:98A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60AC3367
Product Name Contactor, 3Pst-No, 240Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXL14C1A-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
S307 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 to 300 amps
View Details
Type 6K.14 - Industrial contactors - 6K1481104818 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details