Eaton Corp. / Commercial Controls Division Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer XTCE040D00A

Description
NON-REVERSING CONTACTOR; Load Current Inductive:40A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:40hp; Switching Current AC1:60A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
NON-REVERSING CONTACTOR; Load Current Inductive:40A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:40hp; Switching Current AC1:60A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer - 51M9145 - Newark, An Avnet Company
Chicago, IL, United States
Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer
51M9145
Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer 51M9145
NON-REVERSING CONTACTOR; Load Current Inductive:40A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:40hp; Switching Current AC1:60A; Product Range:- RoHS Compliant: Yes

NON-REVERSING CONTACTOR; Load Current Inductive:40A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:40hp; Switching Current AC1:60A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 51M9145
Product Name Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

AC Contactors - 2-1618378-9 - TE Connectivity
Specs
VAC 115 volts
View Details
Contactors - 3596-GX12HCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227402301610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Contactors - 1220802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details