Fuji Electric Corp. of America Starter 1NW3H0

Description
DISCONTINUED BY MANUFACTURER, MOTOR STARTER,SEREIS SW, 65-95 AMP, 600VAC MAX, 100-120 V AC/DC,50-60HZ, 30-75 HP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR STARTER,SEREIS SW, 65-95 AMP, 600VAC MAX, 100-120 V AC/DC,50-60HZ, 30-75 HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 225077815 - Radwell International
Willingboro, NJ, United States
Starter
225077815
Starter 225077815
DISCONTINUED BY MANUFACTURER, MOTOR STARTER,SEREIS SW, 65-95 AMP, 600VAC MAX, 100-120 V AC/DC,50-60HZ, 30-75 HP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR STARTER,SEREIS SW, 65-95 AMP, 600VAC MAX, 100-120 V AC/DC,50-60HZ, 30-75 HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 225077815
Product Name Starter
Continuous Current 95 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-75A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 12 A Contactor - 100-C12C01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 32902479 - Radwell International
Specs
Device Technology Electro-mechanical
Control Voltage 5 volts
Continuous Current 3 amps
View Details
Motor Starters - 206102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details