Eaton Corp. / Commercial Controls Division Motor Starter; Motor Starter Type Eaton Cutler Hammer XTAE065D00A3E075

Description
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:39kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:65A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:39kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:65A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter; Motor Starter Type Eaton Cutler Hammer - 71M0201 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Motor Starter Type Eaton Cutler Hammer
71M0201
Motor Starter; Motor Starter Type Eaton Cutler Hammer 71M0201
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:39kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:65A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20RoHS Compliant: Yes

MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:39kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:65A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 71M0201
Product Name Motor Starter; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contact - 428845 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 3 to 10 amps
View Details
Motor Starters - 206092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Contactor - 20783129 - Radwell International
Specs
Number of Poles 3
Control Voltage 24 volts
Continuous Current 50 amps
View Details
Starter - 9900463 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Technology Solid State
AC Motor Phase Three
Continuous Current 201 amps
View Details