Eaton Corp. / Commercial Controls Division Motor Starter; Motor Starter Type Eaton Cutler Hammer XTAE040D00A3E045

Description
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:24kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:40A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20RoHS Compliant: No
Datasheet
Description
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:24kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:40A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter; Motor Starter Type Eaton Cutler Hammer - 71M0200 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Motor Starter Type Eaton Cutler Hammer
71M0200
Motor Starter; Motor Starter Type Eaton Cutler Hammer 71M0200
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:24kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:40A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20RoHS Compliant: No

MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:24kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:40A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 71M0200
Product Name Motor Starter; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UK10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 20768702 - Radwell International
Specs
AC Motor Phase Single
Continuous Current 5 amps
View Details
63A Manual Motor Starters - MMS-100H-63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details