Eaton Corp. / Commercial Controls Division Starter, Iec, Non Reversing, 1 / 3 Phase; Motor Starter Type Eaton Cutler Hammer XTAE025C10A5E045

Description
STARTER, IEC, NON REVERSING, 1 / 3 PHASE; Motor Starter Type:Non-Reversing Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:115VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
STARTER, IEC, NON REVERSING, 1 / 3 PHASE; Motor Starter Type:Non-Reversing Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:115VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starter, Iec, Non Reversing, 1 / 3 Phase; Motor Starter Type Eaton Cutler Hammer - 89T2437 - Newark, An Avnet Company
Chicago, IL, United States
Starter, Iec, Non Reversing, 1 / 3 Phase; Motor Starter Type Eaton Cutler Hammer
89T2437
Starter, Iec, Non Reversing, 1 / 3 Phase; Motor Starter Type Eaton Cutler Hammer 89T2437
STARTER, IEC, NON REVERSING, 1 / 3 PHASE; Motor Starter Type:Non-Reversing Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:115VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

STARTER, IEC, NON REVERSING, 1 / 3 PHASE; Motor Starter Type:Non-Reversing Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:115VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 89T2437
Product Name Starter, Iec, Non Reversing, 1 / 3 Phase; Motor Starter Type Eaton Cutler Hammer
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contact - 66610815 - Radwell International
Specs
Number of Poles 2
Control Voltage 220 volts
Motor Voltage 240 volts
View Details
Solid State Overload/Relay - 22430801 - Radwell International
Specs
Device Technology Solid State
Control Voltage 15 volts
Continuous Current 25 amps
View Details
IEC 12 A Contactor - 100-C12K01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 7603151 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 2.2 amps
View Details