Eaton Corp. / Commercial Controls Division Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer XTAE007B10A3E032

Description
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:3.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:7A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:3.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:7A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer - 57P7333 - Newark, An Avnet Company
Chicago, IL, United States
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer
57P7333
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer 57P7333
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:3.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:7A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:3.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:7A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 57P7333
Product Name Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

5SP Series Refrigeration Motor Starter -  - Sensata Technologies
Specs
Device Technology Solid State
View Details
Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details