SCREW TBR 6A SPDT - 12VDC
SCREW TBR 6A SPDT - 12VDC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 5730-XRU1D12-ND | 56P4868 |
| Product Name | Power Relays, Over 2 Amps | Screw Tbr 6A Spdt 12Vdc Eaton |
| Relay Type | General | |
| Mounting | DIN | |
| Poles | Single Pole (SP) |