Tripp Lite by Eaton WorkWise Standing Desk Top, 72 x 30 in., Black WWTOP72-BK

Description
The WWTOP72-BK WorkWise™ Standing Desk Top provides an environmentally friendly work surface for your sit-stand desk. A spacious 72 x 30 inches with a thickness of 0.75 inches, the WWTOP72-BK features mounting holes with threaded inserts that perfectly match Tripp Lite WorkWise Sit-Stand Electric Adjustable-Height Desk Bases, such as WWBASE-BK, WWBASE-GY and WWBASE-WH, for easy assembly. Made and finished in the USA, the MDF (medium-density fibreboard) WWTOP72-BK is constructed entirely of recycled wood fibers with a black low-emission powder-coated finish that qualifies for LEED credits. It’s certified by the Sustainable Forestry Initiative and meets California Air Resources Board requirements. Features Durable Desk Top for Sit-Stand Desk Bases 72 x 30 in. and 0.75 in. thick Mounts to adjustable-height desk base (sold separately) to create a sit-stand desk Mounting holes with threaded inserts perfectly match WorkWise Desk Bases, including WWBASE-BK, WWBASE-GY and WWBASE-WH Environmentally Friendly MDF Construction Made from 100% recycled wood fibers Black low-emission powder-coated finish resists scratching Powder coating qualifies for LEED credits Certified by Sustainable Forestry Initiative Meets California Air Resources Board requirements (CARB II compliant) Made and finished in the USA
Description
The WWTOP72-BK WorkWise™ Standing Desk Top provides an environmentally friendly work surface for your sit-stand desk. A spacious 72 x 30 inches with a thickness of 0.75 inches, the WWTOP72-BK features mounting holes with threaded inserts that perfectly match Tripp Lite WorkWise Sit-Stand Electric Adjustable-Height Desk Bases, such as WWBASE-BK, WWBASE-GY and WWBASE-WH, for easy assembly. Made and finished in the USA, the MDF (medium-density fibreboard) WWTOP72-BK is constructed entirely of recycled wood fibers with a black low-emission powder-coated finish that qualifies for LEED credits. It’s certified by the Sustainable Forestry Initiative and meets California Air Resources Board requirements. Features Durable Desk Top for Sit-Stand Desk Bases 72 x 30 in. and 0.75 in. thick Mounts to adjustable-height desk base (sold separately) to create a sit-stand desk Mounting holes with threaded inserts perfectly match WorkWise Desk Bases, including WWBASE-BK, WWBASE-GY and WWBASE-WH Environmentally Friendly MDF Construction Made from 100% recycled wood fibers Black low-emission powder-coated finish resists scratching Powder coating qualifies for LEED credits Certified by Sustainable Forestry Initiative Meets California Air Resources Board requirements (CARB II compliant) Made and finished in the USA

Suppliers

Company
Product
Description
Supplier Links
WorkWise Standing Desk Top, 72 x 30 in., Black - WWTOP72-BK - Tripp Lite by Eaton
Chicago, IL, United States
WorkWise Standing Desk Top, 72 x 30 in., Black
WWTOP72-BK
WorkWise Standing Desk Top, 72 x 30 in., Black WWTOP72-BK
The WWTOP72-BK WorkWise™ Standing Desk Top provides an environmentally friendly work surface for your sit-stand desk. A spacious 72 x 30 inches with a thickness of 0.75 inches, the WWTOP72-BK features mounting holes with threaded inserts that perfectly match Tripp Lite WorkWise Sit-Stand Electric Adjustable-Height Desk Bases, such as WWBASE-BK, WWBASE-GY and WWBASE-WH, for easy assembly. Made and finished in the USA, the MDF (medium-density fibreboard) WWTOP72-BK is constructed entirely of recycled wood fibers with a black low-emission powder-coated finish that qualifies for LEED credits. It’s certified by the Sustainable Forestry Initiative and meets California Air Resources Board requirements. Features Durable Desk Top for Sit-Stand Desk Bases 72 x 30 in. and 0.75 in. thick Mounts to adjustable-height desk base (sold separately) to create a sit-stand desk Mounting holes with threaded inserts perfectly match WorkWise Desk Bases, including WWBASE-BK, WWBASE-GY and WWBASE-WH Environmentally Friendly MDF Construction Made from 100% recycled wood fibers Black low-emission powder-coated finish resists scratching Powder coating qualifies for LEED credits Certified by Sustainable Forestry Initiative Meets California Air Resources Board requirements (CARB II compliant) Made and finished in the USA

The WWTOP72-BK WorkWise™ Standing Desk Top provides an environmentally friendly work surface for your sit-stand desk. A spacious 72 x 30 inches with a thickness of 0.75 inches, the WWTOP72-BK features mounting holes with threaded inserts that perfectly match Tripp Lite WorkWise Sit-Stand Electric Adjustable-Height Desk Bases, such as WWBASE-BK, WWBASE-GY and WWBASE-WH, for easy assembly.
Made and finished in the USA, the MDF (medium-density fibreboard) WWTOP72-BK is constructed entirely of recycled wood fibers with a black low-emission powder-coated finish that qualifies for LEED credits. It’s certified by the Sustainable Forestry Initiative and meets California Air Resources Board requirements.

Features

Durable Desk Top for Sit-Stand Desk Bases

  • 72 x 30 in. and 0.75 in. thick
  • Mounts to adjustable-height desk base (sold separately) to create a sit-stand desk
  • Mounting holes with threaded inserts perfectly match WorkWise Desk Bases, including WWBASE-BK, WWBASE-GY and WWBASE-WH

Environmentally Friendly MDF Construction

  • Made from 100% recycled wood fibers
  • Black low-emission powder-coated finish resists scratching
  • Powder coating qualifies for LEED credits
  • Certified by Sustainable Forestry Initiative
  • Meets California Air Resources Board requirements (CARB II compliant)
  • Made and finished in the USA
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Workbenches and Workstations (Industrial)
Product Number WWTOP72-BK
Product Name WorkWise Standing Desk Top, 72 x 30 in., Black
Type Cubicles
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Physiological Cell Culture Workstations - Dual Chamber - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 3.7 inch (94.60 mm)
View Details
Elevatek Workstation Cantilever (Stationary), Electric, Resistant PVC Plastic Laminated (72
Specs
Length 30.0 inch (762 mm)
Width 72.0 inch (1828.80 mm)
Height 83.0 to 99.0 inch (2108 to 2515 mm)
View Details