Tripp Lite by Eaton WorkWise Standing Desk Base, Electric Adjustable-Height, Black WWBASE-BK

Description
Tripp Lite’s WWBASE-BK WorkWise™ Standing Desk Base lets you change the height of your workspace at the touch of a button. The DC linear actuator motor lifts or lowers a desk top at a speed of 1.5 inches per second. Base height adjusts from 23.5 to 49 inches in precise 0.1-inch increments for standing and sitting positions perfectly customized for your comfort. The included control handset mounts beneath a desk top and connects to the motor. It features buttons for up/down movement and a digital readout that displays height in inches. You can create up to four convenient preset positions, making it easy to instantly adjust the WWBASE-BK to the perfect height for you, as well as the officemate who shares your workspace. You can also set upper and lower limits if you prefer a narrower range of heights. The WWBASE-BK is made of steel with a black powder-coated finish. You can adjust its width between 42.5 and 72 inches to accommodate a variety of desk tops (sold separately). It perfectly matches the threaded mounting inserts on Tripp Lite WorkWise Desk Tops, including WWTOP48-BK, WWTOP48-ES, WWTOP60-BKC, WWTOP60-ESC, WWTOP60-WHC, WWTOP72-BK and WWTOP72-ES. Pre-installed leveling feet keep it stable on uneven floors. Includes a 10-foot power cord with two-prong plug that connects to a 120V AC outlet. Meets ANSI/BIFMA X5.5-2014 standards. Maximum load capacity of 365 pounds. Assembles in less than 30 minutes. Features Precise Electric Height Adjustment Height adjusts in precise 0.1 in. increments from 23.5 to 49 in. Powerful DC linear actuator motor moves base legs 1.5 in. per second Create up to 4 convenient preset positions for one-touch adjustment Set programmable upper and lower height limits 10 ft. power cord with two-prong plug connects to 120V AC outlet Control Handset Digital readout displays height in inches Up/down buttons adjust height with just a touch Mounts beneath desk top Width Adjusts to Fit a Variety of Desk Tops (Sold Separately) Width adjusts from 42.5 to 72 in. Base perfectly matches threaded mounting inserts on Tripp Lite WorkWise Desk Tops, including WWTOP48-BK, WWTOP48-ES, WWTOP60-BKC, WWTOP60-ESC, WWTOP60-WHC, WWTOP72-BK and WWTOP72-ES Durable Construction Made of steel with a black powder-coated finish Pre-installed leveling feet for stability on uneven floors Meets ANSI/BIFMA X5.5-2014 standards Maximum load capacity of 365 lb. Assembles in less than 30 min.
Description
Tripp Lite’s WWBASE-BK WorkWise™ Standing Desk Base lets you change the height of your workspace at the touch of a button. The DC linear actuator motor lifts or lowers a desk top at a speed of 1.5 inches per second. Base height adjusts from 23.5 to 49 inches in precise 0.1-inch increments for standing and sitting positions perfectly customized for your comfort. The included control handset mounts beneath a desk top and connects to the motor. It features buttons for up/down movement and a digital readout that displays height in inches. You can create up to four convenient preset positions, making it easy to instantly adjust the WWBASE-BK to the perfect height for you, as well as the officemate who shares your workspace. You can also set upper and lower limits if you prefer a narrower range of heights. The WWBASE-BK is made of steel with a black powder-coated finish. You can adjust its width between 42.5 and 72 inches to accommodate a variety of desk tops (sold separately). It perfectly matches the threaded mounting inserts on Tripp Lite WorkWise Desk Tops, including WWTOP48-BK, WWTOP48-ES, WWTOP60-BKC, WWTOP60-ESC, WWTOP60-WHC, WWTOP72-BK and WWTOP72-ES. Pre-installed leveling feet keep it stable on uneven floors. Includes a 10-foot power cord with two-prong plug that connects to a 120V AC outlet. Meets ANSI/BIFMA X5.5-2014 standards. Maximum load capacity of 365 pounds. Assembles in less than 30 minutes. Features Precise Electric Height Adjustment Height adjusts in precise 0.1 in. increments from 23.5 to 49 in. Powerful DC linear actuator motor moves base legs 1.5 in. per second Create up to 4 convenient preset positions for one-touch adjustment Set programmable upper and lower height limits 10 ft. power cord with two-prong plug connects to 120V AC outlet Control Handset Digital readout displays height in inches Up/down buttons adjust height with just a touch Mounts beneath desk top Width Adjusts to Fit a Variety of Desk Tops (Sold Separately) Width adjusts from 42.5 to 72 in. Base perfectly matches threaded mounting inserts on Tripp Lite WorkWise Desk Tops, including WWTOP48-BK, WWTOP48-ES, WWTOP60-BKC, WWTOP60-ESC, WWTOP60-WHC, WWTOP72-BK and WWTOP72-ES Durable Construction Made of steel with a black powder-coated finish Pre-installed leveling feet for stability on uneven floors Meets ANSI/BIFMA X5.5-2014 standards Maximum load capacity of 365 lb. Assembles in less than 30 min.

Suppliers

Company
Product
Description
Supplier Links
WorkWise Standing Desk Base, Electric Adjustable-Height, Black - WWBASE-BK - Tripp Lite by Eaton
Chicago, IL, United States
WorkWise Standing Desk Base, Electric Adjustable-Height, Black
WWBASE-BK
WorkWise Standing Desk Base, Electric Adjustable-Height, Black WWBASE-BK
Tripp Lite’s WWBASE-BK WorkWise™ Standing Desk Base lets you change the height of your workspace at the touch of a button. The DC linear actuator motor lifts or lowers a desk top at a speed of 1.5 inches per second. Base height adjusts from 23.5 to 49 inches in precise 0.1-inch increments for standing and sitting positions perfectly customized for your comfort. The included control handset mounts beneath a desk top and connects to the motor. It features buttons for up/down movement and a digital readout that displays height in inches. You can create up to four convenient preset positions, making it easy to instantly adjust the WWBASE-BK to the perfect height for you, as well as the officemate who shares your workspace. You can also set upper and lower limits if you prefer a narrower range of heights. The WWBASE-BK is made of steel with a black powder-coated finish. You can adjust its width between 42.5 and 72 inches to accommodate a variety of desk tops (sold separately). It perfectly matches the threaded mounting inserts on Tripp Lite WorkWise Desk Tops, including WWTOP48-BK, WWTOP48-ES, WWTOP60-BKC, WWTOP60-ESC, WWTOP60-WHC, WWTOP72-BK and WWTOP72-ES. Pre-installed leveling feet keep it stable on uneven floors. Includes a 10-foot power cord with two-prong plug that connects to a 120V AC outlet. Meets ANSI/BIFMA X5.5-2014 standards. Maximum load capacity of 365 pounds. Assembles in less than 30 minutes. Features Precise Electric Height Adjustment Height adjusts in precise 0.1 in. increments from 23.5 to 49 in. Powerful DC linear actuator motor moves base legs 1.5 in. per second Create up to 4 convenient preset positions for one-touch adjustment Set programmable upper and lower height limits 10 ft. power cord with two-prong plug connects to 120V AC outlet Control Handset Digital readout displays height in inches Up/down buttons adjust height with just a touch Mounts beneath desk top Width Adjusts to Fit a Variety of Desk Tops (Sold Separately) Width adjusts from 42.5 to 72 in. Base perfectly matches threaded mounting inserts on Tripp Lite WorkWise Desk Tops, including WWTOP48-BK, WWTOP48-ES, WWTOP60-BKC, WWTOP60-ESC, WWTOP60-WHC, WWTOP72-BK and WWTOP72-ES Durable Construction Made of steel with a black powder-coated finish Pre-installed leveling feet for stability on uneven floors Meets ANSI/BIFMA X5.5-2014 standards Maximum load capacity of 365 lb. Assembles in less than 30 min.

Tripp Lite’s WWBASE-BK WorkWise™ Standing Desk Base lets you change the height of your workspace at the touch of a button. The DC linear actuator motor lifts or lowers a desk top at a speed of 1.5 inches per second. Base height adjusts from 23.5 to 49 inches in precise 0.1-inch increments for standing and sitting positions perfectly customized for your comfort.
The included control handset mounts beneath a desk top and connects to the motor. It features buttons for up/down movement and a digital readout that displays height in inches. You can create up to four convenient preset positions, making it easy to instantly adjust the WWBASE-BK to the perfect height for you, as well as the officemate who shares your workspace. You can also set upper and lower limits if you prefer a narrower range of heights.
The WWBASE-BK is made of steel with a black powder-coated finish. You can adjust its width between 42.5 and 72 inches to accommodate a variety of desk tops (sold separately). It perfectly matches the threaded mounting inserts on Tripp Lite WorkWise Desk Tops, including WWTOP48-BK, WWTOP48-ES, WWTOP60-BKC, WWTOP60-ESC, WWTOP60-WHC, WWTOP72-BK and WWTOP72-ES. Pre-installed leveling feet keep it stable on uneven floors. Includes a 10-foot power cord with two-prong plug that connects to a 120V AC outlet. Meets ANSI/BIFMA X5.5-2014 standards. Maximum load capacity of 365 pounds. Assembles in less than 30 minutes.

Features

Precise Electric Height Adjustment

  • Height adjusts in precise 0.1 in. increments from 23.5 to 49 in.
  • Powerful DC linear actuator motor moves base legs 1.5 in. per second
  • Create up to 4 convenient preset positions for one-touch adjustment
  • Set programmable upper and lower height limits
  • 10 ft. power cord with two-prong plug connects to 120V AC outlet

Control Handset

  • Digital readout displays height in inches
  • Up/down buttons adjust height with just a touch
  • Mounts beneath desk top

Width Adjusts to Fit a Variety of Desk Tops (Sold Separately)

  • Width adjusts from 42.5 to 72 in.
  • Base perfectly matches threaded mounting inserts on Tripp Lite WorkWise Desk Tops, including WWTOP48-BK, WWTOP48-ES, WWTOP60-BKC, WWTOP60-ESC, WWTOP60-WHC, WWTOP72-BK and WWTOP72-ES

Durable Construction

  • Made of steel with a black powder-coated finish
  • Pre-installed leveling feet for stability on uneven floors
  • Meets ANSI/BIFMA X5.5-2014 standards
  • Maximum load capacity of 365 lb.
  • Assembles in less than 30 min.
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Workbenches and Workstations (Industrial)
Product Number WWBASE-BK
Product Name WorkWise Standing Desk Base, Electric Adjustable-Height, Black
Type Cubicles
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details
Rousseau Metal Inc.
Specs
Length 77.5 inch (1968 mm)
Width 60.0 inch (1524.00 mm)
Height 27.0 inch (686 mm)
View Details