Optimum and Efficient Protection for Every Application Optimum product quality, tested reliability and safety stand for best protection of personnel, installations and plant. Eaton's WMZT DIN rail mountable circuit breaker is designed for use in branch service applications. WMZT branch circuit breakers are available in two terminal configurations; standard box terminals that accept multiple conductors and ring-tongue terminals, ideally suited to demanding requirements of the semi-conductor industry. All breakers mount on standard 35 mm DIN rail. Bus connectors and feeder terminal facilitate mounting and wiring of multiple miniature circuit breaker arrays in control panel assemblies. WMZT circuit breakers can also be reverse feed. Features
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, C- CURVE, 10AMP, 2 POLE, 480VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 70057635 | 19571665 |
| Product Name | CIRCUIT BREAKER, TYPE WMZT,10KA,2 POLE,10A,C CURVE | Din Rail Mount Circuit Breaker |
| Rated AC Voltage | 240 volts | |
| Rated DC Voltage | 48 volts | |
| Rated Current | 10 amps | |
| Trip System Type | Thermal Magnetic |